MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters IB1505LS-1WR3

Description
Win Source Part Number: 1315359-IB1505LS-1WR 3 Category: Power Supplies - Board Mount>DC DC Converters Series: IB_LS-1WR3 Type: Isolated Module Package: Tube Applications: ITE (Commercial) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 14.25V Voltage - Input (Max): 15.75V Voltage - Output 1: 5V Efficiency: 73% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Approval Agency: CE, cURus Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1315359-IB1505LS-1WR 3 Category: Power Supplies - Board Mount>DC DC Converters Series: IB_LS-1WR3 Type: Isolated Module Package: Tube Applications: ITE (Commercial) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 14.25V Voltage - Input (Max): 15.75V Voltage - Output 1: 5V Efficiency: 73% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Approval Agency: CE, cURus Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1315359-IB1505LS-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1315359-IB1505LS-1WR3
Power Supplies - Board Mount - DC DC Converters 1315359-IB1505LS-1WR3
Win Source Part Number: 1315359-IB1505LS-1WR 3 Category: Power Supplies - Board Mount>DC DC Converters Series: IB_LS-1WR3 Type: Isolated Module Package: Tube Applications: ITE (Commercial) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 14.25V Voltage - Input (Max): 15.75V Voltage - Output 1: 5V Efficiency: 73% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 85°C (With Derating) Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Approval Agency: CE, cURus Standard Number: 62368-1

Win Source Part Number: 1315359-IB1505LS-1WR3
Category: Power Supplies - Board Mount>DC DC Converters
Series: IB_LS-1WR3
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 14.25V
Voltage - Input (Max): 15.75V
Voltage - Output 1: 5V
Efficiency: 73%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Mornsun America, LLC
Approval Agency: CE, cURus
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1315359-IB1505LS-1WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226957P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5.5 volts
View Details
Board Mount Modules - AHP27009SX/HBB - 1164553-AHP27009SX/HBB - Win Source Electronics
Specs
Output Voltage 9 volts
IOUT 10 amps
Output Power 120 watts
View Details
DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
DC to DC Converter - AAT1143IJS-1.8-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers