MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) IB1212LS-1WR3

Description
MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) - IB1212LS-1WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W)
IB1212LS-1WR3
DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) IB1212LS-1WR3
MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-IB1212LS-1WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-IB1212LS-1WR3-ND
DC DC Converters 2725-IB1212LS-1WR3-ND
DC-DC ISOLATED 1 W 11.4~12.6V

DC-DC ISOLATED 1 W 11.4~12.6V

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IB1212LS-1WR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IB1212LS-1WR3
Power Supplies - Board Mount - DC DC Converters IB1212LS-1WR3
DC-DC ISOLATED 1 W 11.4~12.6V

DC-DC ISOLATED 1 W 11.4~12.6V

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IB1212LS-1WR3 2725-IB1212LS-1WR3-ND IB1212LS-1WR3
Product Name DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
DC Output Voltage 12.0 volts
DC Output Power 1 watts
Number of Outputs 1 #
DC Input Voltage 12.0 volts 11.4 to 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details