MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters IB1205XT-1WR3

Description
Win Source Part Number: 1373124-IB1205XT-1WR 3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 41 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: IB_XT-1WR3 Package: Tube Product Status: Active Package / Case: 10-SMD Module, 6 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 200mA Power (Watts): 1 W Voltage - Input (Max): 12.6V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 11.4V Voltage - Output 1: 5V Efficiency: 79%
Request a Quote Datasheet
Description
Win Source Part Number: 1373124-IB1205XT-1WR 3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 41 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: IB_XT-1WR3 Package: Tube Product Status: Active Package / Case: 10-SMD Module, 6 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 200mA Power (Watts): 1 W Voltage - Input (Max): 12.6V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 11.4V Voltage - Output 1: 5V Efficiency: 79%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1373124-IB1205XT-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1373124-IB1205XT-1WR3
Power Supplies - Board Mount - DC DC Converters 1373124-IB1205XT-1WR3
Win Source Part Number: 1373124-IB1205XT-1WR 3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 41 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: IB_XT-1WR3 Package: Tube Product Status: Active Package / Case: 10-SMD Module, 6 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 200mA Power (Watts): 1 W Voltage - Input (Max): 12.6V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 11.4V Voltage - Output 1: 5V Efficiency: 79%

Win Source Part Number: 1373124-IB1205XT-1WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 41 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: IB_XT-1WR3
Package: Tube
Product Status: Active
Package / Case: 10-SMD Module, 6 Leads
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 200mA
Power (Watts): 1 W
Voltage - Input (Max): 12.6V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 11.4V
Voltage - Output 1: 5V
Efficiency: 79%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1373124-IB1205XT-1WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data