MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) IB0512LS-1WR3

Description
MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) - IB0512LS-1WR3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W)
IB0512LS-1WR3
DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) IB0512LS-1WR3
MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 0.75-1W SIP/DIP regulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 3000VDC, which is designed for applications where require compact size, high isolation, and low leakage current power, such as medical, electricity, IGBT driver and so on. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-IB0512LS-1WR3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-IB0512LS-1WR3-ND
DC DC Converters 2725-IB0512LS-1WR3-ND
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number IB0512LS-1WR3 2725-IB0512LS-1WR3-ND
Product Name DC/DC - Fixed Input, SIP/DIP Regulated Output (0.75-1W) DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Regulatory Compliance CE, UL, CB ROHS COMP
DC Output Voltage 12.0 volts
DC Output Power 1 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details