MORNSUN Guangzhou Science & Technology Co., Ltd. DC/DC - Fixed Input, SMD Regulated Output (0.75-1W) IB0503XT-W75R3

Description
MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet
Description
MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC - Fixed Input, SMD Regulated Output (0.75-1W) - IB0503XT-W75R3 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
DC/DC - Fixed Input, SMD Regulated Output (0.75-1W)
IB0503XT-W75R3
DC/DC - Fixed Input, SMD Regulated Output (0.75-1W) IB0503XT-W75R3
MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

MORNSUN 0.75-1W SMD dcdc converter offers single relgulated output with 3.3V, 9V, 5V, 12V, 15V, and the isolated voltage of the series can up to 3000VDC. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs. We hope that those high-efficiency, excellent-quality, and cost-effective DC DC converter is an ideal fit for your application needs.

Supplier's Site Datasheet
DC DC Converters - 2725-IB0503XT-W75R3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
2725-IB0503XT-W75R3-ND
DC DC Converters 2725-IB0503XT-W75R3-ND
ISOLATED MODULE DC DC CONVERTER

ISOLATED MODULE DC DC CONVERTER

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IB0503XT-W75R3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IB0503XT-W75R3
Power Supplies - Board Mount - DC DC Converters IB0503XT-W75R3
ISOLATED MODULE DC DC CONVERTER

ISOLATED MODULE DC DC CONVERTER

Supplier's Site

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IB0503XT-W75R3 2725-IB0503XT-W75R3-ND IB0503XT-W75R3
Product Name DC/DC - Fixed Input, SMD Regulated Output (0.75-1W) DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Regulatory Compliance CE
DC Output Voltage 3.3 volts
DC Output Power 0.7500 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 303L-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-12024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers