Win Source Part Number: 1372883-IB0503XT-1WR
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 57 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: IB05_XT-1WR3
Package: Tube
Product Status: Active
Package / Case: 10-SMD Module, 6 Leads
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 250mA
Power (Watts): 825 mW
Voltage - Input (Max): 5.25V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 4.75V
Voltage - Output 1: 3.3V
Efficiency: 66%
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372883-IB0503XT-1WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |