MORNSUN high voltage output dc dc converter can provide the output up to 2000VDC, and the power range is from 0.625 to 40W. And the series also features non-isolated, constant current output at 20mA, input under-voltage protection, output short-circuit protection, over-voltage protection. They are widely used in fields such as photomultiplier tubes, mass spectrum, light spectrum, electron beam, ion beam, avalanche diodes.
| MORNSUN Guangzhou Science & Technology Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HO1-P202-20D |
| Product Name | DC/DC - High Voltage Output, Output Voltage ≤3KV |
| Type | DC-DC Converter; High Voltage |