MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - F2424S-1WR3 F2424S-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 871384-F2424S-1WR3 Series: F_S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 24V - - - 42mA 21.6V - 26.4V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 871384-F2424S-1WR3 Series: F_S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 24V - - - 42mA 21.6V - 26.4V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - F2424S-1WR3 - 871384-F2424S-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - F2424S-1WR3
871384-F2424S-1WR3
Power Supplies Board Mount DCDC Converters - F2424S-1WR3 871384-F2424S-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 871384-F2424S-1WR3 Series: F_S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 24V - - - 42mA 21.6V - 26.4V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 871384-F2424S-1WR3
Series: F_S-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 24V - - - 42mA 21.6V - 26.4V Input
Package: 7-SIP Module, 4 Leads
Package: Tube
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 871384-F2424S-1WR3
Product Name Power Supplies Board Mount DCDC Converters - F2424S-1WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details