MORNSUN 0.25-2W SMD unregulated output dcdc converter offers single or dual output, and the isolated voltage of the series can up to 4200VDC. It can be used in application where the voltage of the input power supply is stable and where the output voltage regulation is not strictly required. The newest R4 series was released with a major breakthrough in packaging technology by adopting the newest Chiplet SiP (System in Package) technology to achieve dimensions reduction of 80% and save cost for the customer. All modules can be mounted on PCB through SMD reflow soldering without extra wave soldering process, which simplifies the production process and reduces the production costs.
| MORNSUN Guangzhou Science & Technology Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | F2415XT-1WR2 |
| Product Name | DC/DC - Fixed Input, SMD Unregulated Output (0.25-2W) |
| Type | DC-DC Converter |
| Regulatory Compliance | CE, UL |
| DC Output Voltage | 15.0 volts |