MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters F2405XT-2WR3

Description
Win Source Part Number: 1372801-F2405XT-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 43 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: F_XT-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 400mA Power (Watts): 2 W Voltage - Input (Max): 26.4V Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Isolation: 3 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 5V Efficiency: 83% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372801-F2405XT-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 43 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: F_XT-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 400mA Power (Watts): 2 W Voltage - Input (Max): 26.4V Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Isolation: 3 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 5V Efficiency: 83% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372801-F2405XT-2WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372801-F2405XT-2WR3
Power Supplies - Board Mount - DC DC Converters 1372801-F2405XT-2WR3
Win Source Part Number: 1372801-F2405XT-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 43 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: F_XT-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 400mA Power (Watts): 2 W Voltage - Input (Max): 26.4V Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Isolation: 3 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 5V Efficiency: 83% Standard Number: 62368-1

Win Source Part Number: 1372801-F2405XT-2WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 43 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: F_XT-2WR3 (2W)
Package: Tube
Product Status: Active
Package / Case: 8-SMD Module, 5 Leads
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 400mA
Power (Watts): 2 W
Voltage - Input (Max): 26.4V
Number of Outputs: 1
Approval Agency: CB, CE, cURus, UL
Voltage - Isolation: 3 kV
Voltage - Input (Min): 21.6V
Voltage - Output 1: 5V
Efficiency: 83%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372801-F2405XT-2WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details
Buck Boost 5A Step-Down DC-DC Converter IC - 85-BQ25895RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1228203P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck SSOP Step-Down DC-DC Converter IC - 776-LTC1436CGN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0.0 C (32 F)
View Details