MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - F2405S-1WR3 F2405S-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 918836-F2405S-1WR3 Series: F_S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 200mA 21.6V - 26.4V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 918836-F2405S-1WR3 Series: F_S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 200mA 21.6V - 26.4V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - F2405S-1WR3 - 918836-F2405S-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - F2405S-1WR3
918836-F2405S-1WR3
Power Supplies Board Mount DCDC Converters - F2405S-1WR3 918836-F2405S-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 918836-F2405S-1WR3 Series: F_S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 200mA 21.6V - 26.4V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 918836-F2405S-1WR3
Series: F_S-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 200mA 21.6V - 26.4V Input
Package: 7-SIP Module, 4 Leads
Package: Tube
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 918836-F2405S-1WR3
Product Name Power Supplies Board Mount DCDC Converters - F2405S-1WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data