MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters F1215XT-2WR3

Description
Win Source Part Number: 1372913-F1215XT-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: F_XT-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 133mA Power (Watts): 1.99 W Voltage - Input (Max): 13.2V Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Isolation: 3 kV Voltage - Input (Min): 10.8V Voltage - Output 1: 15V Efficiency: 84% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372913-F1215XT-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: F_XT-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 133mA Power (Watts): 1.99 W Voltage - Input (Max): 13.2V Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Isolation: 3 kV Voltage - Input (Min): 10.8V Voltage - Output 1: 15V Efficiency: 84% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372913-F1215XT-2WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372913-F1215XT-2WR3
Power Supplies - Board Mount - DC DC Converters 1372913-F1215XT-2WR3
Win Source Part Number: 1372913-F1215XT-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: F_XT-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 133mA Power (Watts): 1.99 W Voltage - Input (Max): 13.2V Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Isolation: 3 kV Voltage - Input (Min): 10.8V Voltage - Output 1: 15V Efficiency: 84% Standard Number: 62368-1

Win Source Part Number: 1372913-F1215XT-2WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 36 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: F_XT-2WR3 (2W)
Package: Tube
Product Status: Active
Package / Case: 8-SMD Module, 5 Leads
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 133mA
Power (Watts): 1.99 W
Voltage - Input (Max): 13.2V
Number of Outputs: 1
Approval Agency: CB, CE, cURus, UL
Voltage - Isolation: 3 kV
Voltage - Input (Min): 10.8V
Voltage - Output 1: 15V
Efficiency: 84%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372913-F1215XT-2WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228612P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details