Win Source Part Number: 1372938-F0515XT-2WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 34 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: F0515XT-2WR3 (2W)
Package: Tray
Product Status: Active
Package / Case: 8-SMD Module, 5 Leads
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 133mA
Power (Watts): 1.9 W
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Approval Agency: CE, UKCA
Voltage - Isolation: 3 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 15V
Efficiency: 86%
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372938-F0515XT-2WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |