MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters F0512XT-1WR3

Description
Win Source Part Number: 1372741-F0512XT-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: F_XT-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Base Product Number: F0512XT Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 84mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 12V Efficiency: 83%
Request a Quote Datasheet
Description
Win Source Part Number: 1372741-F0512XT-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: F_XT-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Base Product Number: F0512XT Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 84mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 12V Efficiency: 83%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372741-F0512XT-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372741-F0512XT-1WR3
Power Supplies - Board Mount - DC DC Converters 1372741-F0512XT-1WR3
Win Source Part Number: 1372741-F0512XT-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: F_XT-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Base Product Number: F0512XT Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 84mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 12V Efficiency: 83%

Win Source Part Number: 1372741-F0512XT-1WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 36 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: F_XT-1WR3 (1W)
Package: Tube
Product Status: Active
Package / Case: 8-SMD Module, 5 Leads
Base Product Number: F0512XT
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 84mA
Power (Watts): 1 W
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Isolation: 3 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 12V
Efficiency: 83%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372741-F0512XT-1WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCP021212 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Step-Down DC-DC Converter IC - 739-IR3825MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details