Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 918821-F0512S-1WR3
Series: F0512S-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 12V - - - 84mA 4.5V - 5.5V Input
Package: 7-SIP Module, 4 Leads
Package: Tube
Mounting: Through Hole
Family Name: F0512S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2725-F0512S-1WR3, -2729-F0512S-1WR3
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 918821-F0512S-1WR3 |
| Product Name | Power Supplies Board Mount DCDC Converters - F0512S-1WR3 |
| Package Type | Other; Tube |