MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - F0505XT-1WR3 F0505XT-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 871357-F0505XT-1WR3 Series: F0505XT-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: 8-SMD Module, 5 Leads Package: Tube Mounting: Surface Mount Family Name: F0505XT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-F0505XT-1WR3, -2729-F0505XT-1WR3
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 871357-F0505XT-1WR3 Series: F0505XT-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: 8-SMD Module, 5 Leads Package: Tube Mounting: Surface Mount Family Name: F0505XT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-F0505XT-1WR3, -2729-F0505XT-1WR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - F0505XT-1WR3 - 871357-F0505XT-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - F0505XT-1WR3
871357-F0505XT-1WR3
Power Supplies Board Mount DCDC Converters - F0505XT-1WR3 871357-F0505XT-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 871357-F0505XT-1WR3 Series: F0505XT-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: 8-SMD Module, 5 Leads Package: Tube Mounting: Surface Mount Family Name: F0505XT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-F0505XT-1WR3, -2729-F0505XT-1WR3

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 871357-F0505XT-1WR3
Series: F0505XT-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input
Package: 8-SMD Module, 5 Leads
Package: Tube
Mounting: Surface Mount
Family Name: F0505XT
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2725-F0505XT-1WR3, -2729-F0505XT-1WR3

Buy Now Datasheet
Power Supply Chip >> Power Modules - F0505XT-1WR3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
F0505XT-1WR3
Power Supply Chip >> Power Modules F0505XT-1WR3
5V 200mA 4.5V~5.5V 1W DC-DC 82% SMD-5P,13.2x8.5mm Power Modules ROHS

5V 200mA 4.5V~5.5V 1W DC-DC 82% SMD-5P,13.2x8.5mm Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category DC-DC Converter Chips IC Power Supplies
Product Number 871357-F0505XT-1WR3 F0505XT-1WR3
Product Name Power Supplies Board Mount DCDC Converters - F0505XT-1WR3 Power Supply Chip >> Power Modules
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

LM2705 Micropower Step-up DC/DC Converter with 150mA Peak Current Limit - LM2705MFX-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
DC-DC Converters - 1224593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 176 volts
View Details