Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 848546-F0505S-1WR3
Series: F0505S-1WR3 (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Family Name: F0505S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2725-F0505S-1WR3, -2729-F0505S-1WR3
5V 200mA 4.5V~5.5V 1W DC-DC 82% SIP,19.7x6mm Power Modules ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | DC-DC Converter Chips | IC Power Supplies |
| Product Number | 848546-F0505S-1WR3 | F0505S-1WR3 |
| Product Name | Power Supplies Board Mount DCDC Converters - F0505S-1WR3 | Power Supply Chip >> Power Modules |
| Package Type | Other; Tube |