MORNSUN Guangzhou Science & Technology Co., Ltd. PMIC - PMIC - Voltage Regulators - Linear + Switching - F0505D-2WR2 F0505D-2WR2

Description
Manufacturer: MORNSUN Science& Technology Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211839-F0505D-2WR2 Categories: PMIC - Voltage Regulators - Linear+Switching Alternative Parts (Cross-Reference): F0505D2WR2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: MORNSUN Science& Technology Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211839-F0505D-2WR2 Categories: PMIC - Voltage Regulators - Linear+Switching Alternative Parts (Cross-Reference): F0505D2WR2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - F0505D-2WR2 - 1211839-F0505D-2WR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - F0505D-2WR2
1211839-F0505D-2WR2
PMIC - PMIC - Voltage Regulators - Linear + Switching - F0505D-2WR2 1211839-F0505D-2WR2
Manufacturer: MORNSUN Science& Technology Ltd. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211839-F0505D-2WR2 Categories: PMIC - Voltage Regulators - Linear+Switching Alternative Parts (Cross-Reference): F0505D2WR2; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: MORNSUN Science& Technology Ltd.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211839-F0505D-2WR2
Categories: PMIC - Voltage Regulators - Linear+Switching
Alternative Parts (Cross-Reference): F0505D2WR2;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1211839-F0505D-2WR2
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - F0505D-2WR2
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962R1222403VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details