MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - F0503S-1WR3 F0503S-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 871355-F0503S-1WR3 Series: F0503S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 303mA 4.5V - 5.5V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Family Name: F0503S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: -2729-F0503S-1WR3, 2725-F0503S-1WR3
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 871355-F0503S-1WR3 Series: F0503S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 303mA 4.5V - 5.5V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Family Name: F0503S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: -2729-F0503S-1WR3, 2725-F0503S-1WR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - F0503S-1WR3 - 871355-F0503S-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - F0503S-1WR3
871355-F0503S-1WR3
Power Supplies Board Mount DCDC Converters - F0503S-1WR3 871355-F0503S-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 871355-F0503S-1WR3 Series: F0503S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 3.3V - - - 303mA 4.5V - 5.5V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Family Name: F0503S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: -2729-F0503S-1WR3, 2725-F0503S-1WR3

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 871355-F0503S-1WR3
Series: F0503S-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 3.3V - - - 303mA 4.5V - 5.5V Input
Package: 7-SIP Module, 4 Leads
Package: Tube
Mounting: Through Hole
Family Name: F0503S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: -2729-F0503S-1WR3, 2725-F0503S-1WR3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 871355-F0503S-1WR3
Product Name Power Supplies Board Mount DCDC Converters - F0503S-1WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Step-Down DC-DC Converter IC - 739-IR3824MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
48V Boost DC-DC Converter IC - 715-LM3481QMMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
IOUT 1 amps
IQ 0.0037 amps
View Details
2 suppliers