MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters E2415D-2WR3

Description
Win Source Part Number: 1372915-E2415D-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 35 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: E_D-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 14-DIP Module, 6 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.80" L x 0.40" W x 0.32" H (20.3mm x 10.2mm x 8.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 67mA, 67mA Power (Watts): 2 W Voltage - Input (Max): 26.4V Number of Outputs: 2 Approval Agency: CE Voltage - Isolation: 3 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372915-E2415D-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 35 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: E_D-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 14-DIP Module, 6 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.80" L x 0.40" W x 0.32" H (20.3mm x 10.2mm x 8.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 67mA, 67mA Power (Watts): 2 W Voltage - Input (Max): 26.4V Number of Outputs: 2 Approval Agency: CE Voltage - Isolation: 3 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372915-E2415D-2WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372915-E2415D-2WR3
Power Supplies - Board Mount - DC DC Converters 1372915-E2415D-2WR3
Win Source Part Number: 1372915-E2415D-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 35 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: E_D-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 14-DIP Module, 6 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.80" L x 0.40" W x 0.32" H (20.3mm x 10.2mm x 8.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 67mA, 67mA Power (Watts): 2 W Voltage - Input (Max): 26.4V Number of Outputs: 2 Approval Agency: CE Voltage - Isolation: 3 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 83% Standard Number: 62368-1

Win Source Part Number: 1372915-E2415D-2WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 35 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: E_D-2WR3 (2W)
Package: Tube
Product Status: Active
Package / Case: 14-DIP Module, 6 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.80" L x 0.40" W x 0.32" H (20.3mm x 10.2mm x 8.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 67mA, 67mA
Power (Watts): 2 W
Voltage - Input (Max): 26.4V
Number of Outputs: 2
Approval Agency: CE
Voltage - Isolation: 3 kV
Voltage - Input (Min): 21.6V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372915-E2415D-2WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
40 V, 4 A, Synchronous, Wide Input Range Step-Down Converter with USB PD 3.0 PPS - ACT4752 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC - 739-LM22674MRX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.28 volts
Input Voltage 42 volts
IOUT 0.5000 amps
View Details
2 suppliers