Win Source Part Number: 1056583-E0515S-1WR3
Category: Power Supplies - Board Mount>DC DC Converters
Series: E_S-1WR3 (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 34mA, 34mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
Alternative Parts (Cross-Reference): TBA 1-0523HIE0515S1WR3;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Mornsun America, LLC
Other Names: 2725-E0515S-1WR3,-27
Base Product Number: E0515S
Approval Agency: CB, CE, cURus
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1056583-E0515S-1WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |