MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - E0512S-1WR3 E0512S-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 848351-E0512S-1WR3 Series: E0512S-1WR3 (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: E0512S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-E0512S-1WR3, -2729-E0512S-1WR3
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 848351-E0512S-1WR3 Series: E0512S-1WR3 (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: E0512S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-E0512S-1WR3, -2729-E0512S-1WR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - E0512S-1WR3 - 848351-E0512S-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - E0512S-1WR3
848351-E0512S-1WR3
Power Supplies Board Mount DCDC Converters - E0512S-1WR3 848351-E0512S-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 848351-E0512S-1WR3 Series: E0512S-1WR3 (1W) Features: DC DC Converter 2 Output - Input Package: Tube Family Name: E0512S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-E0512S-1WR3, -2729-E0512S-1WR3

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 848351-E0512S-1WR3
Series: E0512S-1WR3 (1W)
Features: DC DC Converter 2 Output - Input
Package: Tube
Family Name: E0512S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2725-E0512S-1WR3, -2729-E0512S-1WR3

Buy Now Datasheet
Power Supply Chip >> Power Modules - E0512S-1WR3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
E0512S-1WR3
Power Supply Chip >> Power Modules E0512S-1WR3
±12V ±42mA 4.5V~5.5V 1W DC-DC 83% SIP,19.7x6mm Power Modules ROHS

±12V ±42mA 4.5V~5.5V 1W DC-DC 83% SIP,19.7x6mm Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category DC-DC Converter Chips IC Power Supplies
Product Number 848351-E0512S-1WR3 E0512S-1WR3
Product Name Power Supplies Board Mount DCDC Converters - E0512S-1WR3 Power Supply Chip >> Power Modules
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15 volts
View Details
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details