MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters E0509S-1WR3

Description
Win Source Part Number: 1372914-E0509S-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: E_S-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: E0509S Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 56mA, 56mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 83%
Request a Quote Datasheet
Description
Win Source Part Number: 1372914-E0509S-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: E_S-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: E0509S Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 56mA, 56mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 83%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372914-E0509S-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372914-E0509S-1WR3
Power Supplies - Board Mount - DC DC Converters 1372914-E0509S-1WR3
Win Source Part Number: 1372914-E0509S-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: E_S-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 5 Leads Base Product Number: E0509S Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 56mA, 56mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Approval Agency: CB, CE, cURus Voltage - Isolation: 3 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 9V Voltage - Output 2: -9V Efficiency: 83%

Win Source Part Number: 1372914-E0509S-1WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 37 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: E_S-1WR3 (1W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Base Product Number: E0509S
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 56mA, 56mA
Power (Watts): 1 W
Voltage - Input (Max): 5.5V
Number of Outputs: 2
Approval Agency: CB, CE, cURus
Voltage - Isolation: 3 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 9V
Voltage - Output 2: -9V
Efficiency: 83%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372914-E0509S-1WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 12A Step-Down DC-DC Converter IC - 739-IR3476MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details