MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters B2415LS-1WR3

Description
Win Source Part Number: 1372689-B2415LS-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: B_LS-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 67mA Power (Watts): 1 W Voltage - Input (Max): 26.4V Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Isolation: 1.5 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 15V Efficiency: 81% Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1372689-B2415LS-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: B_LS-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 67mA Power (Watts): 1 W Voltage - Input (Max): 26.4V Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Isolation: 1.5 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 15V Efficiency: 81% Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372689-B2415LS-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372689-B2415LS-1WR3
Power Supplies - Board Mount - DC DC Converters 1372689-B2415LS-1WR3
Win Source Part Number: 1372689-B2415LS-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: B_LS-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 67mA Power (Watts): 1 W Voltage - Input (Max): 26.4V Number of Outputs: 1 Approval Agency: CB, CE, cURus, UL Voltage - Isolation: 1.5 kV Voltage - Input (Min): 21.6V Voltage - Output 1: 15V Efficiency: 81% Standard Number: 62368-1

Win Source Part Number: 1372689-B2415LS-1WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 37 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: B_LS-1WR3 (1W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 4 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 67mA
Power (Watts): 1 W
Voltage - Input (Max): 26.4V
Number of Outputs: 1
Approval Agency: CB, CE, cURus, UL
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 21.6V
Voltage - Output 1: 15V
Efficiency: 81%
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372689-B2415LS-1WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 6
Input Voltage 18 volts
View Details
DCV010512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
3 suppliers