MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - B2405S-2WR3 B2405S-2WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862963-B2405S-2WR3 Series: B_S-2WR3 (2W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 400mA 21.6V - 26.4V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862963-B2405S-2WR3 Series: B_S-2WR3 (2W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 400mA 21.6V - 26.4V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - B2405S-2WR3 - 862963-B2405S-2WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - B2405S-2WR3
862963-B2405S-2WR3
Power Supplies Board Mount DCDC Converters - B2405S-2WR3 862963-B2405S-2WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862963-B2405S-2WR3 Series: B_S-2WR3 (2W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 5V - - - 400mA 21.6V - 26.4V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 862963-B2405S-2WR3
Series: B_S-2WR3 (2W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 5V - - - 400mA 21.6V - 26.4V Input
Package: 7-SIP Module, 4 Leads
Package: Tube
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 862963-B2405S-2WR3
Product Name Power Supplies Board Mount DCDC Converters - B2405S-2WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

CSD87330Q3D 30V Synchronous Buck NexFET? Power Block - CSD87330Q3D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226937P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details