MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters B1515S-2WR3

Description
Win Source Part Number: 1031522-B1515S-2WR3 Category: Power Supplies - Board Mount>DC DC Converters Series: B1515S-2WR3 (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Efficiency: 81% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Other Names: 2725-B1515S-2WR3 Approval Agency: CB, CE, cURus, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1031522-B1515S-2WR3 Category: Power Supplies - Board Mount>DC DC Converters Series: B1515S-2WR3 (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Efficiency: 81% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Other Names: 2725-B1515S-2WR3 Approval Agency: CB, CE, cURus, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1031522-B1515S-2WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1031522-B1515S-2WR3
Power Supplies - Board Mount - DC DC Converters 1031522-B1515S-2WR3
Win Source Part Number: 1031522-B1515S-2WR3 Category: Power Supplies - Board Mount>DC DC Converters Series: B1515S-2WR3 (2W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1.9 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Efficiency: 81% Mounting Type: Through Hole Package / Case: 7-SIP Module, 4 Leads Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: Mornsun America, LLC Other Names: 2725-B1515S-2WR3 Approval Agency: CB, CE, cURus, UL Standard Number: 62368-1

Win Source Part Number: 1031522-B1515S-2WR3
Category: Power Supplies - Board Mount>DC DC Converters
Series: B1515S-2WR3 (2W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1.9 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 133mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 15V
Efficiency: 81%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: Mornsun America, LLC
Other Names: 2725-B1515S-2WR3
Approval Agency: CB, CE, cURus, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1031522-B1515S-2WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers