MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - B1505LS-1WR3 B1505LS-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862930-B1505LS-1WR3 Series: B1505LS-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 13.5V - 16.5V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862930-B1505LS-1WR3 Series: B1505LS-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 13.5V - 16.5V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - B1505LS-1WR3 - 862930-B1505LS-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - B1505LS-1WR3
862930-B1505LS-1WR3
Power Supplies Board Mount DCDC Converters - B1505LS-1WR3 862930-B1505LS-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862930-B1505LS-1WR3 Series: B1505LS-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 13.5V - 16.5V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 25 Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 862930-B1505LS-1WR3
Series: B1505LS-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 5V - - - 200mA 13.5V - 16.5V Input
Package: 7-SIP Module, 4 Leads
Package: Tube
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 862930-B1505LS-1WR3
Product Name Power Supplies Board Mount DCDC Converters - B1505LS-1WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
40 V, 3 A, Active CC, High-Efficiency Step-Down Converter - ACT4533B - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 10 to 40 volts
IOUT 3.5 amps
View Details
Buck 0.5A Step-Down DC-DC Converter IC - 739-LTC1627CS8#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 8.5 volts
IOUT 0.5000 amps
View Details
DC-DC Converters - 1228646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details