MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - B1205D-1WR3 B1205D-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 848462-B1205D-1WR3 Series: B_D-1WR3 (1W) Features: DC DC Converter 1 Output - Input Package: Tube Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 848462-B1205D-1WR3 Series: B_D-1WR3 (1W) Features: DC DC Converter 1 Output - Input Package: Tube Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - B1205D-1WR3 - 848462-B1205D-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - B1205D-1WR3
848462-B1205D-1WR3
Power Supplies Board Mount DCDC Converters - B1205D-1WR3 848462-B1205D-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 848462-B1205D-1WR3 Series: B_D-1WR3 (1W) Features: DC DC Converter 1 Output - Input Package: Tube Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8504.40.9580

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 848462-B1205D-1WR3
Series: B_D-1WR3 (1W)
Features: DC DC Converter 1 Output - Input
Package: Tube
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 848462-B1205D-1WR3
Product Name Power Supplies Board Mount DCDC Converters - B1205D-1WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 20A Step-Down DC-DC Converter IC - 739-21-0042 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.9000 volts
Input Voltage 12.6 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details