MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters B0524XT-1WR3

Description
Win Source Part Number: 1373088-B0524XT-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: B_XT-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Base Product Number: B0524XT Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 42mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 24V Efficiency: 85%
Request a Quote Datasheet
Description
Win Source Part Number: 1373088-B0524XT-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: B_XT-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Base Product Number: B0524XT Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 42mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 24V Efficiency: 85%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1373088-B0524XT-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1373088-B0524XT-1WR3
Power Supplies - Board Mount - DC DC Converters 1373088-B0524XT-1WR3
Win Source Part Number: 1373088-B0524XT-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: B_XT-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 8-SMD Module, 5 Leads Base Product Number: B0524XT Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 42mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 24V Efficiency: 85%

Win Source Part Number: 1373088-B0524XT-1WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 36 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: B_XT-1WR3 (1W)
Package: Tube
Product Status: Active
Package / Case: 8-SMD Module, 5 Leads
Base Product Number: B0524XT
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.52" L x 0.33" W x 0.29" H (13.2mm x 8.5mm x 7.3mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 42mA
Power (Watts): 1 W
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 24V
Efficiency: 85%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1373088-B0524XT-1WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details