MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters B0524S-2WR3

Description
Win Source Part Number: 1372686-B0524S-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: B0524S-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 83mA Power (Watts): 1.9 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 24V Efficiency: 86%
Request a Quote Datasheet
Description
Win Source Part Number: 1372686-B0524S-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: B0524S-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 83mA Power (Watts): 1.9 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 24V Efficiency: 86%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372686-B0524S-2WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372686-B0524S-2WR3
Power Supplies - Board Mount - DC DC Converters 1372686-B0524S-2WR3
Win Source Part Number: 1372686-B0524S-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 36 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: B0524S-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 83mA Power (Watts): 1.9 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 24V Efficiency: 86%

Win Source Part Number: 1372686-B0524S-2WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 36 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: B0524S-2WR3 (2W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 4 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 83mA
Power (Watts): 1.9 W
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 24V
Efficiency: 86%

Buy Now Datasheet
Power Supply Chip >> Power Modules - B0524S-2WR3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
B0524S-2WR3
Power Supply Chip >> Power Modules B0524S-2WR3
24V 83mA 4.5V~5.5V 1.9W 86% SIP,19.7x7.1mm Power Modules ROHS

24V 83mA 4.5V~5.5V 1.9W 86% SIP,19.7x7.1mm Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category DC-DC Converter Chips IC Power Supplies
Product Number 1372686-B0524S-2WR3 B0524S-2WR3
Product Name Power Supplies - Board Mount - DC DC Converters Power Supply Chip >> Power Modules
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

LMZ31506H 6A SIMPLE SWITCHER? Power Module with 4.5V-14.5V Input in QFN package - LMZ31506HRUQT - Texas Instruments
Specs
Package Type Other; B1QFN
Features EMI Tested,Enable,Frequency Synchronization,Power Good,Remote Sense,Tracking
Output Voltage 1.2 to 5.5 volts
View Details
3 suppliers
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details