MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - B0524S-1WR3 B0524S-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 912395-B0524S-1WR3 Series: B0524S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 24V - - - 42mA 4.5V - 5.5V Input Package: 4-SIP Module Package: Tube Mounting: Through Hole Family Name: B0524S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-B0524S-1WR3, -2729-B0524S-1WR3
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 912395-B0524S-1WR3 Series: B0524S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 24V - - - 42mA 4.5V - 5.5V Input Package: 4-SIP Module Package: Tube Mounting: Through Hole Family Name: B0524S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-B0524S-1WR3, -2729-B0524S-1WR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - B0524S-1WR3 - 912395-B0524S-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - B0524S-1WR3
912395-B0524S-1WR3
Power Supplies Board Mount DCDC Converters - B0524S-1WR3 912395-B0524S-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 912395-B0524S-1WR3 Series: B0524S-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 24V - - - 42mA 4.5V - 5.5V Input Package: 4-SIP Module Package: Tube Mounting: Through Hole Family Name: B0524S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 43 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-B0524S-1WR3, -2729-B0524S-1WR3

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 912395-B0524S-1WR3
Series: B0524S-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 24V - - - 42mA 4.5V - 5.5V Input
Package: 4-SIP Module
Package: Tube
Mounting: Through Hole
Family Name: B0524S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 43
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2725-B0524S-1WR3, -2729-B0524S-1WR3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 912395-B0524S-1WR3
Product Name Power Supplies Board Mount DCDC Converters - B0524S-1WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.5A Step-Down DC-DC Converter IC - 739-LT3680EMSE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 36 volts
IOUT 3.5 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details