MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - B0515LS-1WR3 B0515LS-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862861-B0515LS-1WR3 Series: B0515LS-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 15V - - - 67mA 4.5V - 5.5V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Family Name: B0515LS Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: -2729-B0515LS-1WR3, 2725-B0515LS-1WR3
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862861-B0515LS-1WR3 Series: B0515LS-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 15V - - - 67mA 4.5V - 5.5V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Family Name: B0515LS Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: -2729-B0515LS-1WR3, 2725-B0515LS-1WR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - B0515LS-1WR3 - 862861-B0515LS-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - B0515LS-1WR3
862861-B0515LS-1WR3
Power Supplies Board Mount DCDC Converters - B0515LS-1WR3 862861-B0515LS-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862861-B0515LS-1WR3 Series: B0515LS-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 15V - - - 67mA 4.5V - 5.5V Input Package: 7-SIP Module, 4 Leads Package: Tube Mounting: Through Hole Family Name: B0515LS Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: -2729-B0515LS-1WR3, 2725-B0515LS-1WR3

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 862861-B0515LS-1WR3
Series: B0515LS-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 15V - - - 67mA 4.5V - 5.5V Input
Package: 7-SIP Module, 4 Leads
Package: Tube
Mounting: Through Hole
Family Name: B0515LS
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: -2729-B0515LS-1WR3, 2725-B0515LS-1WR3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 862861-B0515LS-1WR3
Product Name Power Supplies Board Mount DCDC Converters - B0515LS-1WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details
40 V Programmable Output, Synchronous RFPoL (Point of Load) Regulator with Integrated MOSFETs - ACT41000 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 24 volts
Input Voltage 4.5 to 40 volts
View Details
Power Supplies Board Mount DCDC Converters - DCR010505U/1KG4 - 916811-DCR010505U/1KG4 - Win Source Electronics
Specs
Package Type Other; 12-SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details