Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 862859-B0512LS-1WR3
Series: B0512LS-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 12V - - - 84mA 4.5V - 5.5V Input
Package: 7-SIP Module, 4 Leads
Package: Tube
Mounting: Through Hole
Family Name: B0512LS
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: -2729-B0512LS-1WR3, 2725-B0512LS-1WR3
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 862859-B0512LS-1WR3 |
| Product Name | Power Supplies Board Mount DCDC Converters - B0512LS-1WR3 |
| Package Type | Other; Tube |