MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - B0509XT-1WR3 B0509XT-1WR3

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862858-B0509XT-1WR3 Series: B0509XT-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 9V - - - 111mA 4.5V - 5.5V Input Package: 8-SMD Module, 5 Leads Package: Tube Mounting: Surface Mount Family Name: B0509XT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-B0509XT-1WR3, -2729-B0509XT-1WR3
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862858-B0509XT-1WR3 Series: B0509XT-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 9V - - - 111mA 4.5V - 5.5V Input Package: 8-SMD Module, 5 Leads Package: Tube Mounting: Surface Mount Family Name: B0509XT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-B0509XT-1WR3, -2729-B0509XT-1WR3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - B0509XT-1WR3 - 862858-B0509XT-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - B0509XT-1WR3
862858-B0509XT-1WR3
Power Supplies Board Mount DCDC Converters - B0509XT-1WR3 862858-B0509XT-1WR3
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862858-B0509XT-1WR3 Series: B0509XT-1WR3 (1W) Operating Temperature Range: -40°C ~ 105°C (With Derating) Features: Isolated Module DC DC Converter Output 9V - - - 111mA 4.5V - 5.5V Input Package: 8-SMD Module, 5 Leads Package: Tube Mounting: Surface Mount Family Name: B0509XT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 38 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-B0509XT-1WR3, -2729-B0509XT-1WR3

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 862858-B0509XT-1WR3
Series: B0509XT-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 9V - - - 111mA 4.5V - 5.5V Input
Package: 8-SMD Module, 5 Leads
Package: Tube
Mounting: Surface Mount
Family Name: B0509XT
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2725-B0509XT-1WR3, -2729-B0509XT-1WR3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 862858-B0509XT-1WR3
Product Name Power Supplies Board Mount DCDC Converters - B0509XT-1WR3
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Bulk
Output Voltage 5 volts
Input Voltage 25 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details