MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies Board Mount DCDC Converters - B0505MT-1WR4 B0505MT-1WR4

Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862855-B0505MT-1WR4 Series: B0505MT-1WR4 (1W) Operating Temperature Range: -40°C ~ 125°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: 14-SMD Module, 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: B0505MT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-B0505MT-1WR4CT, 2725-B0505MT-1WR4DKR , 2725-B0505MT-1WR4TR
Request a Quote Datasheet
Description
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862855-B0505MT-1WR4 Series: B0505MT-1WR4 (1W) Operating Temperature Range: -40°C ~ 125°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: 14-SMD Module, 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: B0505MT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-B0505MT-1WR4CT, 2725-B0505MT-1WR4DKR , 2725-B0505MT-1WR4TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - B0505MT-1WR4 - 862855-B0505MT-1WR4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - B0505MT-1WR4
862855-B0505MT-1WR4
Power Supplies Board Mount DCDC Converters - B0505MT-1WR4 862855-B0505MT-1WR4
Manufacturer: MORNSUN Science& Technology Ltd. Win Source Part Number: 862855-B0505MT-1WR4 Series: B0505MT-1WR4 (1W) Operating Temperature Range: -40°C ~ 125°C Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input Package: 14-SMD Module, 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: B0505MT Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 4 Weeks HTSUS: 8504.40.9580 Other Part Number: 2725-B0505MT-1WR4CT, 2725-B0505MT-1WR4DKR , 2725-B0505MT-1WR4TR

Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 862855-B0505MT-1WR4
Series: B0505MT-1WR4 (1W)
Operating Temperature Range: -40°C ~ 125°C
Features: Isolated Module DC DC Converter Output 5V - - - 200mA 4.5V - 5.5V Input
Package: 14-SMD Module, 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: B0505MT
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 4 Weeks
HTSUS: 8504.40.9580
Other Part Number: 2725-B0505MT-1WR4CT, 2725-B0505MT-1WR4DKR, 2725-B0505MT-1WR4TR

Buy Now Datasheet
Power Supply Chip >> Power Modules - B0505MT-1WR4 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
B0505MT-1WR4
Power Supply Chip >> Power Modules B0505MT-1WR4
5V 200mA 4.5V~5.5V 1W 85% DFN-14(7x9) Power Modules ROHS

5V 200mA 4.5V~5.5V 1W 85% DFN-14(7x9) Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category DC-DC Converter Chips IC Power Supplies
Product Number 862855-B0505MT-1WR4 B0505MT-1WR4
Product Name Power Supplies Board Mount DCDC Converters - B0505MT-1WR4 Power Supply Chip >> Power Modules
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data