MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters B0503S-2WR3

Description
Win Source Part Number: 1372760-B0503S-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: B0503S-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 400mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 3.3V Efficiency: 78%
Request a Quote Datasheet
Description
Win Source Part Number: 1372760-B0503S-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: B0503S-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 400mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 3.3V Efficiency: 78%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372760-B0503S-2WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372760-B0503S-2WR3
Power Supplies - Board Mount - DC DC Converters 1372760-B0503S-2WR3
Win Source Part Number: 1372760-B0503S-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: B0503S-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 400mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 3.3V Efficiency: 78%

Win Source Part Number: 1372760-B0503S-2WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 37 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: B0503S-2WR3 (2W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 4 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.7mm x 7.1mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 400mA
Power (Watts): 1 W
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 3.3V
Efficiency: 78%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372760-B0503S-2WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details