MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters B0503LS-1WR3

Description
Win Source Part Number: 1372775-B0503LS-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: B_LS-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Base Product Number: B0503LS Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 303mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 3.3V Efficiency: 74%
Request a Quote Datasheet
Description
Win Source Part Number: 1372775-B0503LS-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: B_LS-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Base Product Number: B0503LS Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 303mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 3.3V Efficiency: 74%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372775-B0503LS-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372775-B0503LS-1WR3
Power Supplies - Board Mount - DC DC Converters 1372775-B0503LS-1WR3
Win Source Part Number: 1372775-B0503LS-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: B_LS-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 7-SIP Module, 4 Leads Base Product Number: B0503LS Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 303mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 3.3V Efficiency: 74%

Win Source Part Number: 1372775-B0503LS-1WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: B_LS-1WR3 (1W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 4 Leads
Base Product Number: B0503LS
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 303mA
Power (Watts): 1 W
Voltage - Input (Max): 5.5V
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 3.3V
Efficiency: 74%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372775-B0503LS-1WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1231189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details
Buck 40A LGA Step-Down DC-DC Converter IC - 739-IP2003APBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details