MORNSUN Guangzhou Science & Technology Co., Ltd. Connectors,Interconnects B0303XT-1WR3

Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 50V Voltage - Output 1: 0.6 ~ 5.5 V Current - Output (Max): 800mA
Request a Quote Datasheet
Description
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 50V Voltage - Output 1: 0.6 ~ 5.5 V Current - Output (Max): 800mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 50V Voltage - Output 1: 0.6 ~ 5.5 V Current - Output (Max): 800mA

Category: Connectors,Interconnects
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 50V
Voltage - Output 1: 0.6 ~ 5.5 V
Current - Output (Max): 800mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Connectors,Interconnects
Output Voltage 1.1 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DCP021205 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021205U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers