Manufacturer: MORNSUN Science& Technology Ltd.
Win Source Part Number: 858854-A1515S-1WR3
Series: A_S-1WR3 (1W)
Operating Temperature Range: -40°C ~ 105°C (With Derating)
Features: Isolated Module DC DC Converter Output 15V -15V - - 34mA, 34mA 13.5V - 16.5V Input
Package: 7-SIP Module, 5 Leads
Package: Tube
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 858854-A1515S-1WR3 |
| Product Name | Power Supplies Board Mount DCDC Converters - A1515S-1WR3 |
| Package Type | Other; Tube |