Win Source Part Number: 1372971-A1505S-1WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 60 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: A_S-1WR3 (1W)
Package: Tube
Product Status: Active
Package / Case: 7-SIP Module, 5 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.77" L x 0.24" W x 0.40" H (19.7mm x 6.0mm x 10.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 100mA, 100mA
Power (Watts): 1 W
Voltage - Input (Max): 16.5V
Number of Outputs: 2
Approval Agency: CB, CE, cURus, UL
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 13.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Standard Number: 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372971-A1505S-1WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |