Manufacturer: Mornsun America, LLC
Win Source Part Number: 1335138-A1215XT-1WR3
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Size / Dimension: 0.60" L x 0.33" W x 0.29" H (15.2mm x 8.5mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 32
Mounting: Surface Mount
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 34mA, 34mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Case / Package: 10-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2725-A1215XT-1WR3
Approval Agency: CB, CE, cURus, UL
Standard Number: 62368-1
Moisture Sensitivity Level (MSL): Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335138-A1215XT-1WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 10-SMD Module, 6 Leads |