Win Source Part Number: 1372843-A1215D-2WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 55 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: A1215D-2WR3 (2W)
Package: Tube
Product Status: Active
Package / Case: 14-DIP Module, 6 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.80" L x 0.40" W x 0.32" H (20.3mm x 10.2mm x 8.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 67mA, 67mA
Power (Watts): 2 W
Voltage - Input (Max): 13.2V
Number of Outputs: 2
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 10.8V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 83%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1372843-A1215D-2WR3 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |