MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters A0512D-2WR3

Description
Win Source Part Number: 1372847-A0512D-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 60 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: A0512D-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 14-DIP Module, 6 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.80" L x 0.40" W x 0.32" H (20.3mm x 10.2mm x 8.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 83mA, 83mA Power (Watts): 1.9 W Voltage - Input (Max): 3.63V Number of Outputs: 2 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 2.97V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85%
Request a Quote Datasheet
Description
Win Source Part Number: 1372847-A0512D-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 60 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: A0512D-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 14-DIP Module, 6 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.80" L x 0.40" W x 0.32" H (20.3mm x 10.2mm x 8.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 83mA, 83mA Power (Watts): 1.9 W Voltage - Input (Max): 3.63V Number of Outputs: 2 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 2.97V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372847-A0512D-2WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372847-A0512D-2WR3
Power Supplies - Board Mount - DC DC Converters 1372847-A0512D-2WR3
Win Source Part Number: 1372847-A0512D-2WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 60 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: A0512D-2WR3 (2W) Package: Tube Product Status: Active Package / Case: 14-DIP Module, 6 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.80" L x 0.40" W x 0.32" H (20.3mm x 10.2mm x 8.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 83mA, 83mA Power (Watts): 1.9 W Voltage - Input (Max): 3.63V Number of Outputs: 2 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 2.97V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 85%

Win Source Part Number: 1372847-A0512D-2WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 60 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: A0512D-2WR3 (2W)
Package: Tube
Product Status: Active
Package / Case: 14-DIP Module, 6 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.80" L x 0.40" W x 0.32" H (20.3mm x 10.2mm x 8.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 83mA, 83mA
Power (Watts): 1.9 W
Voltage - Input (Max): 3.63V
Number of Outputs: 2
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 2.97V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 85%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372847-A0512D-2WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
Buck Boost Step-Down DC-DC Converter IC - 85-BQ25616RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers