MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - DC DC Converters A0505D-1WR3

Description
Win Source Part Number: 1372841-A0505D-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 58 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: A0505D-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 14-DIP Module, 6 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.79" L x 0.39" W x 0.28" H (20.0mm x 10.0mm x 7.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 100mA, 100mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80%
Request a Quote Datasheet
Description
Win Source Part Number: 1372841-A0505D-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 58 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: A0505D-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 14-DIP Module, 6 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.79" L x 0.39" W x 0.28" H (20.0mm x 10.0mm x 7.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 100mA, 100mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1372841-A0505D-1WR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1372841-A0505D-1WR3
Power Supplies - Board Mount - DC DC Converters 1372841-A0505D-1WR3
Win Source Part Number: 1372841-A0505D-1WR3 Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 105°C (With Derating) Fake Threat In the Open Market: 58 pct. Type: Isolated Module MSL Level: Not Applicable Mfr: Mornsun America, LLC Series: A0505D-1WR3 (1W) Package: Tube Product Status: Active Package / Case: 14-DIP Module, 6 Leads Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 0.79" L x 0.39" W x 0.28" H (20.0mm x 10.0mm x 7.0mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 100mA, 100mA Power (Watts): 1 W Voltage - Input (Max): 5.5V Number of Outputs: 2 Voltage - Isolation: 1.5 kV Voltage - Input (Min): 4.5V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80%

Win Source Part Number: 1372841-A0505D-1WR3
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Fake Threat In the Open Market: 58 pct.
Type: Isolated Module
MSL Level: Not Applicable
Mfr: Mornsun America, LLC
Series: A0505D-1WR3 (1W)
Package: Tube
Product Status: Active
Package / Case: 14-DIP Module, 6 Leads
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 0.79" L x 0.39" W x 0.28" H (20.0mm x 10.0mm x 7.0mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 100mA, 100mA
Power (Watts): 1 W
Voltage - Input (Max): 5.5V
Number of Outputs: 2
Voltage - Isolation: 1.5 kV
Voltage - Input (Min): 4.5V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1372841-A0505D-1WR3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
3 suppliers