Morgan Advanced Materials ISO-Alustar Premium Quality Crucible

Suppliers

Company
Product
Description
Supplier Links
ISO-Alustar Premium Quality Crucible -  - Morgan Advanced Materials
Fairfield, NJ, USA
ISO-Alustar Premium Quality Crucible
ISO-Alustar Premium Quality Crucible
ISO-Alustar is a premium quality crucible manufactured by high pressure iso-static pressing and incorporating high levels of oxidation resistance and mechanical durability.This product range is designed to provide superior resistance to attack by melt treatment agents typically used in aluminium alloy applications. ISO-Alustar offers superior performance for aluminium holding and melting in electric resistance and gas furnaces, as well as melting and holding of zinc and zinc alloys. ISO-Alustar Typical Metal Casting Temperature Aluminium: 620 - 900°C (1148 - 1652°F) Zinc: 450 - 550°C (842 - 1022°F) Performance Characteristics Excellent resistance to attack by chemical treatment agents High mechanical strength Excellent resistance to oxidation High consistent density Fast melting speed through high thermal conductivity Identification ISO-Alustar crucibles are finished green and utilise pattern coding with the suffix ALUS e.g. BN500ALUS. Pattern Range ISO-Alustar crucibles are available in a range of shapes and sizes to suit most end user requirements. Certain sizes can be made available with pyrometer pocket configuration to facilitate accurate measurement of metal temperature. A selection of fixed pouring spouts with optimised profiles is offered where required for tilting furnace applications. Quality ISO-Alustar crucibles are manufactured from premium grade raw materials under an ISO 9001:2008 quality management system.

ISO-Alustar is a premium quality crucible manufactured by high pressure iso-static pressing and incorporating high levels of oxidation resistance and mechanical durability.This product range is designed to provide superior resistance to attack by melt treatment agents typically used in aluminium alloy applications.

ISO-Alustar offers superior performance for aluminium holding and melting in electric resistance and gas furnaces, as well as melting and holding of zinc and zinc alloys.

ISO-Alustar Typical Metal Casting Temperature

  • Aluminium: 620 - 900°C (1148 - 1652°F)
  • Zinc: 450 - 550°C (842 - 1022°F)

Performance Characteristics

  • Excellent resistance to attack by chemical treatment agents
  • High mechanical strength
  • Excellent resistance to oxidation
  • High consistent density
  • Fast melting speed through high thermal conductivity

Identification

ISO-Alustar crucibles are finished green and utilise pattern coding with the suffix ALUS e.g. BN500ALUS.

Pattern Range

ISO-Alustar crucibles are available in a range of shapes and sizes to suit most end user requirements. Certain sizes can be made available with pyrometer pocket configuration to facilitate accurate measurement of metal temperature. A selection of fixed pouring spouts with optimised profiles is offered where required for tilting furnace applications.

Quality

ISO-Alustar crucibles are manufactured from premium grade raw materials under an ISO 9001:2008 quality management system.

Supplier's Site

Technical Specifications

  Morgan Advanced Materials
Product Category Crucibles
Product Name ISO-Alustar Premium Quality Crucible
Melt Temperature 900 C (1652 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Cold Crucible Furnaces (EMCC) -  - Inductotherm Group
Specs
Material Types Metal
View Details
Opaque Quartz Crucibles - Basin or Round Bottom With Spout -  - Robuster Quartz
Specs
Crucible Type Conical / Tapered
Bottom / Pour Type RoundBottom; Spout
Capacity 1 to 12 cubic inches (1 to 20 cl)
View Details
Crucibles w/Lids -  - Technical Glass Products, Inc. - OH
Technical Glass Products, Inc. - OH
Specs
Capacity 1 cubic inches (1 cl)
OD / Width 1.1 inch (28 mm)
Bottom OD 0.5512 inch (14 mm)
View Details