Highly versatile alumina ceramic with great mechanical, electrical, thermal, and chemical properties.
| Morgan Advanced Materials | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | GBC-85% |
| Product Name | Alumina Ceramic |
| Material Type | Alumina |
| Thermal Conductivity | 17.6 W/m-K (10.17 BTU-ft/hr-ft²-F) |
| Density | 3.4 g/cc (28.37 lbs/gal) |