Alumina ceramic of 94% Al2O3 content. Its excellent combination of mechanical, thermal, electrical and chemical properties are well suited to applications across industry.
| Morgan Advanced Materials | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | AL-500 |
| Product Name | Alumina Ceramic |
| Material Type | Alumina |
| Thermal Conductivity | 20.5 W/m-K (11.84 BTU-ft/hr-ft²-F) |
| Density | 3.67E-9 g/cc (3.06E-8 lbs/gal) |