Collection: Standard
Markets: Corporate, Hospitality, Residential, Marine Interior, RV
Pattern Style: Solid
Contents: 100% Polyurethane face with a brushed woven blended polyester backing fabric.
Nominal Total Thickness: 44 ± 2 mils
Roll Width: 54 inches
Roll Size: 30 yards
Weight: 18.75 ± 1.25 ounces per linear yard/54 inches
Cold Crack: -15°F
Abrasion Resistance: No significant wear after 200,000 double rubs with #8 cotton duck using the Wyzenbeek test method.
120 Hours WeatherOmeter
Manufactured to meet the following flammability* requirements:
FMVSS 302
California Flammability Regulation (Bulletin 117, Section E)
UFAC Class 1
BIFMA Class A
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
| Morbern, Inc. | |
|---|---|
| Product Category | Industrial Fabrics |
| Product Number | WO-534 |
| Product Name | Parchment Vinyl Upholstery Fabric |
| Material | Synthetic; Polyester; PVC / Vinyl |