Morbern, Inc. Blue Grass Vinyl Upholstery Fabric RM-805

Description
Collection: Balance Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Solid Texture Total Thickness: 37 mils Skin Thickness: 2 mils Roll Width: 54 inches Roll Size: 30 yards Weight: 18.5 ounces per linear yard Cold Crack: -25°F Abrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Tensile Strength: ASTM D751 Single Tear Strength: Federal Standard 191A-5134 Trapezoid Tear Strength: ASTM D1117 Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.
Description
Collection: Balance Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Solid Texture Total Thickness: 37 mils Skin Thickness: 2 mils Roll Width: 54 inches Roll Size: 30 yards Weight: 18.5 ounces per linear yard Cold Crack: -25°F Abrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Tensile Strength: ASTM D751 Single Tear Strength: Federal Standard 191A-5134 Trapezoid Tear Strength: ASTM D1117 Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Suppliers

Company
Product
Description
Supplier Links
Blue Grass Vinyl Upholstery Fabric - RM-805 - Morbern, Inc.
High Point, NC, USA
Blue Grass Vinyl Upholstery Fabric
RM-805
Blue Grass Vinyl Upholstery Fabric RM-805
Collection: Balance Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Solid Texture Total Thickness: 37 mils Skin Thickness: 2 mils Roll Width: 54 inches Roll Size: 30 yards Weight: 18.5 ounces per linear yard Cold Crack: -25°F Abrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method. Tensile Strength: ASTM D751 Single Tear Strength: Federal Standard 191A-5134 Trapezoid Tear Strength: ASTM D1117 Manufactured to meet the following flammability* requirements: FMVSS 302 California Flammability Regulation (Bulletin 117, Section E) UFAC Class 1 BIFMA Class A *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure. When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Collection: Balance
Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV
Pattern Style: Solid Texture
Total Thickness: 37 mils
Skin Thickness: 2 mils
Roll Width: 54 inches
Roll Size: 30 yards
Weight: 18.5 ounces per linear yard
Cold Crack: -25°F
Abrasion Resistance: No significant wear after 500,000 double rubs with #8 cotton duck using the Wyzenbeek test method.
Tensile Strength: ASTM D751
Single Tear Strength: Federal Standard 191A-5134
Trapezoid Tear Strength: ASTM D1117
Manufactured to meet the following flammability* requirements:
FMVSS 302
California Flammability Regulation (Bulletin 117, Section E)
UFAC Class 1
BIFMA Class A
*This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
In general, most common stains can be cleaned using warm, soapy water and clear water rinses. Moderate scrubbing with a medium bristle brush will help loosen soiling materials from the depressions of embossed surfaces. For more stubborn stains, use Formula 409* commercially available mild detergentin accordance with the manufacturer's instructions. Full strength rubbing alcohol or mineral spiritsmay be tried cautiously as a last resort on very stubborn stains, if the above suggestions do not work. Indiscriminate use of any solvent, or solvent containing cleaner, can severely damage or discolor vinyl. Note: Detergent should never be used on a regular or repeated basis for normal cleaning. Morbern recommends repeated rinsing with clear water after any cleaning procedure.
When opening a new container, please test the cleaner in an inconspicuous area as cleaner manufacturers may change formula without notice. Morbern cannot be responsible when unknown changes are made by the manufacturer of the cleaner to their formulations between our 6-month verification intervals
Caution: Exercise care as these solvents are flammable. Use only small quantities of solvents and keep clear of any sources of ignition. Wear protective gloves and ensure cleaning takes place in a well ventilated area.

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number RM-805
Product Name Blue Grass Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Woven Fiberglass with Polymer Coating - ARMATEX® NF 14 CARGO TEX - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Fiberglass; Coated / Sized
Applications Aerospace; Fire
View Details
Lead Wool Blankets -  - MarShield
Specs
Textie Product Type Blanket or Batt
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
Fabric Weight 582.1 to 1164.2 gsm (17.2 to 34.3 osy)
View Details
Dimensionally Stable Polyester Nonwoven Fabric for Membrane Supports and Tape Base (TH type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Products for Gas and Liquid Separation; Electromagnetic Shielding Tape; Various Types of Industrial Tapes
Thickness 0.0003 to 0.0118 inch (0.0080 to 0.3000 mm)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details