Morbern, Inc. Sailor Vinyl Upholstery Fabric PRO-676

Description
Collection: Allante Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV, Marine Exterior Pattern Style: Solid Standard Weight: 30.75 ± 1.5 ounces per linear yard Nominal Total Thickness: .048 ± .0045 inches (48 ± 4.5 mils) Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method Mildew Resistant 1,000 Hours WeatherOmeter Finished Width: 54 inches Roll Length: 40 linear yards Manufactured to meet the following flammability* requirements: FMVSS-302 California Flammability Regulation Bulletin 117, Section E BIFMA Class A UFAC Class 1 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make pre-heating and steaming unnecessary and not recommended in the fabrication process. Because of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in the automotive industry, should enable you to deliver a stain free unit to the customer. If, despite all precautions, staining material comes in contact with Allante vinyls, cleaning should be immediate and should follow these instructions: Dry Soil, Dust and Dirt, Dried on Dirt: Remove with a soft cloth dampened with water. Variation in Surface Gloss: Wipe with soft cloth dampened with water. Allow to air dry. Stubborn Dirt: Wash with a soft cloth moistened with a mild soap and water. Rinse with clean water. Stubborn Spots and Stains: Spray with either Formula 409®, or Tannery Car Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a soft cloth. Take care not to extend the area of contamination beyond its original boundary. Rinse with clear water. Allante vinyls should be periodically cleaned to maintain their appearance and prevent build-up of dirt and contaminates. Any stain, spill or soiling should be cleaned up promptly to prevent the possibility of permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and staining of vinyls. Never use heat guns or hair dryers.NOTE: Stronger cleaners, detergents and solvents may be effective in stain removal, but can cause either immediate damage or slow deterioration. Many such materials are wrongly recommended in Marine and other related industries. The use of such cleaners is at the owner's own risk.Recommended Applications -Automotive Seating -Conference Room Seating -Executive Seating -Foyer and Lounge Seating -General Office Seating -Hotel/Motel Seating -Marine Interior/Exterior Seating -Residential Seating -RV Seating and Trim -Work Station Seating
Description
Collection: Allante Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV, Marine Exterior Pattern Style: Solid Standard Weight: 30.75 ± 1.5 ounces per linear yard Nominal Total Thickness: .048 ± .0045 inches (48 ± 4.5 mils) Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method Mildew Resistant 1,000 Hours WeatherOmeter Finished Width: 54 inches Roll Length: 40 linear yards Manufactured to meet the following flammability* requirements: FMVSS-302 California Flammability Regulation Bulletin 117, Section E BIFMA Class A UFAC Class 1 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make pre-heating and steaming unnecessary and not recommended in the fabrication process. Because of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in the automotive industry, should enable you to deliver a stain free unit to the customer. If, despite all precautions, staining material comes in contact with Allante vinyls, cleaning should be immediate and should follow these instructions: Dry Soil, Dust and Dirt, Dried on Dirt: Remove with a soft cloth dampened with water. Variation in Surface Gloss: Wipe with soft cloth dampened with water. Allow to air dry. Stubborn Dirt: Wash with a soft cloth moistened with a mild soap and water. Rinse with clean water. Stubborn Spots and Stains: Spray with either Formula 409®, or Tannery Car Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a soft cloth. Take care not to extend the area of contamination beyond its original boundary. Rinse with clear water. Allante vinyls should be periodically cleaned to maintain their appearance and prevent build-up of dirt and contaminates. Any stain, spill or soiling should be cleaned up promptly to prevent the possibility of permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and staining of vinyls. Never use heat guns or hair dryers.NOTE: Stronger cleaners, detergents and solvents may be effective in stain removal, but can cause either immediate damage or slow deterioration. Many such materials are wrongly recommended in Marine and other related industries. The use of such cleaners is at the owner's own risk.Recommended Applications -Automotive Seating -Conference Room Seating -Executive Seating -Foyer and Lounge Seating -General Office Seating -Hotel/Motel Seating -Marine Interior/Exterior Seating -Residential Seating -RV Seating and Trim -Work Station Seating

Suppliers

Company
Product
Description
Supplier Links
Sailor Vinyl Upholstery Fabric - PRO-676 - Morbern, Inc.
High Point, NC, USA
Sailor Vinyl Upholstery Fabric
PRO-676
Sailor Vinyl Upholstery Fabric PRO-676
Collection: Allante Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV, Marine Exterior Pattern Style: Solid Standard Weight: 30.75 ± 1.5 ounces per linear yard Nominal Total Thickness: .048 ± .0045 inches (48 ± 4.5 mils) Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method Mildew Resistant 1,000 Hours WeatherOmeter Finished Width: 54 inches Roll Length: 40 linear yards Manufactured to meet the following flammability* requirements: FMVSS-302 California Flammability Regulation Bulletin 117, Section E BIFMA Class A UFAC Class 1 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions. This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make pre-heating and steaming unnecessary and not recommended in the fabrication process. Because of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in the automotive industry, should enable you to deliver a stain free unit to the customer. If, despite all precautions, staining material comes in contact with Allante vinyls, cleaning should be immediate and should follow these instructions: Dry Soil, Dust and Dirt, Dried on Dirt: Remove with a soft cloth dampened with water. Variation in Surface Gloss: Wipe with soft cloth dampened with water. Allow to air dry. Stubborn Dirt: Wash with a soft cloth moistened with a mild soap and water. Rinse with clean water. Stubborn Spots and Stains: Spray with either Formula 409®, or Tannery Car Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a soft cloth. Take care not to extend the area of contamination beyond its original boundary. Rinse with clear water. Allante vinyls should be periodically cleaned to maintain their appearance and prevent build-up of dirt and contaminates. Any stain, spill or soiling should be cleaned up promptly to prevent the possibility of permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and staining of vinyls. Never use heat guns or hair dryers.NOTE: Stronger cleaners, detergents and solvents may be effective in stain removal, but can cause either immediate damage or slow deterioration. Many such materials are wrongly recommended in Marine and other related industries. The use of such cleaners is at the owner's own risk.Recommended Applications -Automotive Seating -Conference Room Seating -Executive Seating -Foyer and Lounge Seating -General Office Seating -Hotel/Motel Seating -Marine Interior/Exterior Seating -Residential Seating -RV Seating and Trim -Work Station Seating

Collection: Allante
Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV, Marine Exterior
Pattern Style: Solid
Standard Weight: 30.75 ± 1.5 ounces per linear yard
Nominal Total Thickness: .048 ± .0045 inches (48 ± 4.5 mils)
Abrasion Resistance: No significant wear after 100,000 double rubs with #8 cotton duck using the Wyzenbeek test method
Mildew Resistant
1,000 Hours WeatherOmeter
Finished Width: 54 inches
Roll Length: 40 linear yards
Manufactured to meet the following flammability* requirements: FMVSS-302 California Flammability Regulation Bulletin 117, Section E BIFMA Class A UFAC Class 1 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire conditions.
This product has been developed to emulate the look and feel of soft leather. The unique super dull finish is designed to be low burnishing, non-polishing and resistant to ultra violet exposure. Allante vinyls have superb tailoring qualities, which make pre-heating and steaming unnecessary and not recommended in the fabrication process. Because of the special leather-like finish, additional precautions should be observed when processing and cleaning. Please avoid contact with marking inks, glues and other staining materials that may damage vinyl during the manufacturing process. Protecting seating with a clear polyethylene cover, as is common in the automotive industry, should enable you to deliver a stain free unit to the customer. If, despite all precautions, staining material comes in contact with Allante vinyls, cleaning should be immediate and should follow these instructions: Dry Soil, Dust and Dirt, Dried on Dirt: Remove with a soft cloth dampened with water. Variation in Surface Gloss: Wipe with soft cloth dampened with water. Allow to air dry. Stubborn Dirt: Wash with a soft cloth moistened with a mild soap and water. Rinse with clean water. Stubborn Spots and Stains: Spray with either Formula 409®, or Tannery Car Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a soft cloth. Take care not to extend the area of contamination beyond its original boundary. Rinse with clear water. Allante vinyls should be periodically cleaned to maintain their appearance and prevent build-up of dirt and contaminates. Any stain, spill or soiling should be cleaned up promptly to prevent the possibility of permanent staining. When cleaning, always rub gently. CAUTION: Powdered abrasives, abrasive cleaners, and steel wool damage vinyl, as do strong solvents, lacquer solvents and inks. Lotions, suntan oil, waxes and polishes, etc., contain oils and dyes that can cause stiffening and staining of vinyls. Never use heat guns or hair dryers.NOTE: Stronger cleaners, detergents and solvents may be effective in stain removal, but can cause either immediate damage or slow deterioration. Many such materials are wrongly recommended in Marine and other related industries. The use of such cleaners is at the owner's own risk.Recommended Applications
-Automotive Seating
-Conference Room Seating
-Executive Seating
-Foyer and Lounge Seating
-General Office Seating
-Hotel/Motel Seating
-Marine Interior/Exterior Seating
-Residential Seating
-RV Seating and Trim
-Work Station Seating

Supplier's Site

Technical Specifications

  Morbern, Inc.
Product Category Industrial Fabrics
Product Number PRO-676
Product Name Sailor Vinyl Upholstery Fabric
Material Synthetic; PVC / Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details